Yageo USA RES 330K OHM 1/10W .5% SMD 0603 RT0603DRE07330KL

Description
RES 330Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 330Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 1/10W .5% SMD 0603 - RT0603DRE07330KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/10W .5% SMD 0603
RT0603DRE07330KL
RES 330K OHM 1/10W .5% SMD 0603 RT0603DRE07330KL
RES 330Kohm 1/10W .5% SMD 0603

RES 330Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2539-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2539-1-ND
Chip Resistor - Surface Mount 311-2539-1-ND
330 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

330 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2539-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2539-2-ND
Chip Resistor - Surface Mount 311-2539-2-ND
330 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

330 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2539-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2539-6-ND
Chip Resistor - Surface Mount 311-2539-6-ND
330 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

330 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 330K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5847 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5847
Res, 330K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5847
RES, 330K, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 330K, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRE07330KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE07330KL
Resistors - Chip Resistor - Surface Mount RT0603DRE07330KL
RES SMD 330K OHM 0.5% 1/10W 0603

RES SMD 330K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603DRE07330KL 311-2539-1-ND 46AK5847 RT0603DRE07330KL
Product Name RES 330K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Res, 330K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 330000 ohms 330000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details