Yageo USA Thin Film Resistors - SMD 1/10W 328 ohm .5% 50ppm RT0603DRE07328RL

Description
Thin Film Resistors - SMD 1/10W 328ohm .5% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 328ohm .5% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 328 ohm .5% 50ppm - RT0603DRE07328RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 328 ohm .5% 50ppm
RT0603DRE07328RL
Thin Film Resistors - SMD 1/10W 328 ohm .5% 50ppm RT0603DRE07328RL
Thin Film Resistors - SMD 1/10W 328ohm .5% 50ppm

Thin Film Resistors - SMD 1/10W 328ohm .5% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 311-2536-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2536-2-ND
Chip Resistor - Surface Mount 311-2536-2-ND
328 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

328 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2536-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2536-1-ND
Chip Resistor - Surface Mount 311-2536-1-ND
328 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

328 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2536-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2536-6-ND
Chip Resistor - Surface Mount 311-2536-6-ND
328 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

328 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE07328RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE07328RL
Resistors - Chip Resistor - Surface Mount RT0603DRE07328RL
RES SMD 328 OHM 0.5% 1/10W 0603

RES SMD 328 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRE07328RL 311-2536-2-ND RT0603DRE07328RL
Product Name Thin Film Resistors - SMD 1/10W 328 ohm .5% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 328 ohms 328 ohms 328 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 768 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9094FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details