Yageo USA RES 30.9 OHM 1/10W .5% SMD 0603 RT0603DRE0730R9L

Description
RES 30.9ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 30.9ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9 OHM 1/10W .5% SMD 0603 - RT0603DRE0730R9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 1/10W .5% SMD 0603
RT0603DRE0730R9L
RES 30.9 OHM 1/10W .5% SMD 0603 RT0603DRE0730R9L
RES 30.9ohm 1/10W .5% SMD 0603

RES 30.9ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRE0730R9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603DRE0730R9L-ND
Chip Resistor - Surface Mount RT0603DRE0730R9L-ND
30.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603DRE0730R9L RT0603DRE0730R9L-ND
Product Name RES 30.9 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 30.9 ohms 30.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567505 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details