Yageo USA RES 30.0K OHM 1/10W .5% SMD 0603 RT0603DRE0730KL

Description
RES 30.0Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 30.0Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0K OHM 1/10W .5% SMD 0603 - RT0603DRE0730KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0K OHM 1/10W .5% SMD 0603
RT0603DRE0730KL
RES 30.0K OHM 1/10W .5% SMD 0603 RT0603DRE0730KL
RES 30.0Kohm 1/10W .5% SMD 0603

RES 30.0Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2531-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2531-6-ND
Chip Resistor - Surface Mount 311-2531-6-ND
30 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2531-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2531-2-ND
Chip Resistor - Surface Mount 311-2531-2-ND
30 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2531-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2531-1-ND
Chip Resistor - Surface Mount 311-2531-1-ND
30 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRE0730KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE0730KL
Chip Resistor - Surface Mount RT0603DRE0730KL
RES SMD 30K OHM 0.5% 1/10W 0603

RES SMD 30K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 30K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2451
Res, 30K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2451
RES, 30K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 30K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE0730KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE0730KL
Resistors - Chip Resistor - Surface Mount RT0603DRE0730KL
RES SMD 30K OHM 0.5% 1/10W 0603

RES SMD 30K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603DRE0730KL 311-2531-6-ND RT0603DRE0730KL 59AK2451 RT0603DRE0730KL
Product Name RES 30.0K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 30K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 30000 ohms 30000 ohms 30000 ohms 30000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers