Yageo USA RES 2.94K OHM 1/10W .5% SMD 0603 RT0603DRE072K94L

Description
RES 2.94Kohm 1/10W .5% SMD 0603
Request a Quote
Description
RES 2.94Kohm 1/10W .5% SMD 0603
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo RT0603 chip resistor has a resistance value of 2.94 kΩ with a tolerance of ±0.5%. It is designed for high precision and high stability applications, making it suitable for use in converters, printing equipment, server boards, telecom, and consumer electronics. The resistor is constructed using a thin film process and features a power rating of 100 mW. It is compliant with RoHS standards and is halogen-free, contributing to reduced environmental impact. The 0603 package size allows for efficient PCB space utilization. This resistor is ideal for applications requiring reliable performance and minimal variation in resistance.

Datasheet Summary
Powered by GS/AI

The Yageo RT0603 chip resistor has a resistance value of 2.94 kΩ with a tolerance of ±0.5%. It is designed for high precision and high stability applications, making it suitable for use in converters, printing equipment, server boards, telecom, and consumer electronics. The resistor is constructed using a thin film process and features a power rating of 100 mW. It is compliant with RoHS standards and is halogen-free, contributing to reduced environmental impact. The 0603 package size allows for efficient PCB space utilization. This resistor is ideal for applications requiring reliable performance and minimal variation in resistance.

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1/10W .5% SMD 0603 - RT0603DRE072K94L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/10W .5% SMD 0603
RT0603DRE072K94L
RES 2.94K OHM 1/10W .5% SMD 0603 RT0603DRE072K94L
RES 2.94Kohm 1/10W .5% SMD 0603

RES 2.94Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2524-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2524-1-ND
Chip Resistor - Surface Mount 311-2524-1-ND
2.94 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.94 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2524-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2524-2-ND
Chip Resistor - Surface Mount 311-2524-2-ND
2.94 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.94 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2524-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2524-6-ND
Chip Resistor - Surface Mount 311-2524-6-ND
2.94 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.94 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 2K94, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K94, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8285
Res, 2K94, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8285
RES, 2K94, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K94, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE072K94L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE072K94L
Resistors - Chip Resistor - Surface Mount RT0603DRE072K94L
RES SMD 2.94KOHM 0.5% 1/10W 0603

RES SMD 2.94KOHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603DRE072K94L 311-2524-1-ND 58AK8285 RT0603DRE072K94L
Product Name RES 2.94K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Res, 2K94, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 2940 ohms 2940 ohms 2940 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 3-2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details