Yageo USA RES 2.87K OHM 1/10W .5% SMD 0603 RT0603DRE072K87L

Description
RES 2.87Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 2.87Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1/10W .5% SMD 0603 - RT0603DRE072K87L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/10W .5% SMD 0603
RT0603DRE072K87L
RES 2.87K OHM 1/10W .5% SMD 0603 RT0603DRE072K87L
RES 2.87Kohm 1/10W .5% SMD 0603

RES 2.87Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2522-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2522-2-ND
Chip Resistor - Surface Mount 311-2522-2-ND
2.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2522-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2522-1-ND
Chip Resistor - Surface Mount 311-2522-1-ND
2.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2522-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2522-6-ND
Chip Resistor - Surface Mount 311-2522-6-ND
2.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603DRE072K87L 311-2522-2-ND
Product Name RES 2.87K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 2870 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers