Yageo USA RES 2.70K OHM 1/10W .5% SMD 0603 RT0603DRE072K7L

Description
RES 2.70Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 2.70Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70K OHM 1/10W .5% SMD 0603 - RT0603DRE072K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM 1/10W .5% SMD 0603
RT0603DRE072K7L
RES 2.70K OHM 1/10W .5% SMD 0603 RT0603DRE072K7L
RES 2.70Kohm 1/10W .5% SMD 0603

RES 2.70Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2521-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2521-6-ND
Chip Resistor - Surface Mount 311-2521-6-ND
2.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2521-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2521-1-ND
Chip Resistor - Surface Mount 311-2521-1-ND
2.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2521-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2521-2-ND
Chip Resistor - Surface Mount 311-2521-2-ND
2.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 2K7, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5834 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5834
Res, 2K7, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5834
RES, 2K7, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 2K7, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 2K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8284
Res, 2K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8284
RES, 2K7, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K7, 0.5%, 0.1W, THIN FILM, 0603; Resistance:2.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRE072K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE072K7L
Chip Resistor - Surface Mount RT0603DRE072K7L
RES SMD 2.7K OHM 0.5% 1/10W 0603

RES SMD 2.7K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603DRE072K7L 311-2521-6-ND 46AK5834 58AK8284 RT0603DRE072K7L
Product Name RES 2.70K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Res, 2K7, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 2K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 2700 ohms 2700 ohms 2700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details