Yageo USA Chip Resistor - Surface Mount RT0603DRE07280RL

Description
RES SMD 280 OHM 0.5% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 280 OHM 0.5% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603DRE07280RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRE07280RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRE07280RLDKR-ND
RES SMD 280 OHM 0.5% 1/10W 0603

RES SMD 280 OHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRE07280RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRE07280RLTR-ND
Chip Resistor - Surface Mount 13-RT0603DRE07280RLTR-ND
280 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

280 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRE07280RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRE07280RLCT-ND
Chip Resistor - Surface Mount 13-RT0603DRE07280RLCT-ND
RES SMD 280 OHM 0.5% 1/10W 0603

RES SMD 280 OHM 0.5% 1/10W 0603

Buy Now Datasheet
RES 280 OHM 1/10W .5% SMD 0603 - RT0603DRE07280RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/10W .5% SMD 0603
RT0603DRE07280RL
RES 280 OHM 1/10W .5% SMD 0603 RT0603DRE07280RL
RES 280ohm 1/10W .5% SMD 0603

RES 280ohm 1/10W .5% SMD 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-RT0603DRE07280RLDKR-ND RT0603DRE07280RL
Product Name Chip Resistor - Surface Mount RES 280 OHM 1/10W .5% SMD 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details