Yageo USA Chip Resistor - Surface Mount RT0603DRE0727K4L

Description
27.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
27.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2505-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2505-6-ND
Chip Resistor - Surface Mount 311-2505-6-ND
27.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

27.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2505-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2505-2-ND
Chip Resistor - Surface Mount 311-2505-2-ND
27.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

27.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2505-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2505-1-ND
Chip Resistor - Surface Mount 311-2505-1-ND
27.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

27.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 27.4K OHM 1/10W .5% SMD 0603 - RT0603DRE0727K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/10W .5% SMD 0603
RT0603DRE0727K4L
RES 27.4K OHM 1/10W .5% SMD 0603 RT0603DRE0727K4L
RES 27.4Kohm 1/10W .5% SMD 0603

RES 27.4Kohm 1/10W .5% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRE0727K4L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE0727K4L
Resistors - Chip Resistor - Surface Mount RT0603DRE0727K4L
RES SMD 27.4KOHM 0.5% 1/10W 0603

RES SMD 27.4KOHM 0.5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRE0727K4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE0727K4L
Chip Resistor - Surface Mount RT0603DRE0727K4L
RES SMD 27.4KOHM 0.5% 1/10W 0603

RES SMD 27.4KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 27K4, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6675
Res, 27K4, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6675
RES, 27K4, 0.5%, 0.1W, THIN FILM, 0603; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 27K4, 0.5%, 0.1W, THIN FILM, 0603; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K4, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6676
Res, 27K4, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6676
RES, 27K4, 0.5%, 0.1W, THIN FILM, 0603; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 27K4, 0.5%, 0.1W, THIN FILM, 0603; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 311-2505-6-ND RT0603DRE0727K4L RT0603DRE0727K4L RT0603DRE0727K4L 59AK6675
Product Name Chip Resistor - Surface Mount RES 27.4K OHM 1/10W .5% SMD 0603 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 27K4, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data