Yageo USA Chip Resistor - Surface Mount RT0603DRE07249RL

Description
249 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
249 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603DRE07249RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRE07249RLTR-ND
Chip Resistor - Surface Mount 13-RT0603DRE07249RLTR-ND
249 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

249 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRE07249RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRE07249RLCT-ND
Chip Resistor - Surface Mount 13-RT0603DRE07249RLCT-ND
RES SMD 249 OHM 0.5% 1/10W 0603

RES SMD 249 OHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRE07249RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRE07249RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRE07249RLDKR-ND
RES SMD 249 OHM 0.5% 1/10W 0603

RES SMD 249 OHM 0.5% 1/10W 0603

Buy Now Datasheet
RES 249 OHM 1/10W .5% SMD 0603 - RT0603DRE07249RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/10W .5% SMD 0603
RT0603DRE07249RL
RES 249 OHM 1/10W .5% SMD 0603 RT0603DRE07249RL
RES 249ohm 1/10W .5% SMD 0603

RES 249ohm 1/10W .5% SMD 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-RT0603DRE07249RLTR-ND RT0603DRE07249RL
Product Name Chip Resistor - Surface Mount RES 249 OHM 1/10W .5% SMD 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details