Yageo USA RES 243 OHM 1/10W .5% SMD 0603 RT0603DRE07243RL

Description
RES 243ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 243ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1/10W .5% SMD 0603 - RT0603DRE07243RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/10W .5% SMD 0603
RT0603DRE07243RL
RES 243 OHM 1/10W .5% SMD 0603 RT0603DRE07243RL
RES 243ohm 1/10W .5% SMD 0603

RES 243ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRE07243RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603DRE07243RL-ND
Chip Resistor - Surface Mount RT0603DRE07243RL-ND
243 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

243 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRE07243RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE07243RL
Chip Resistor - Surface Mount RT0603DRE07243RL
RES SMD 243 OHM 0.5% 1/10W 0603

RES SMD 243 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE07243RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE07243RL
Resistors - Chip Resistor - Surface Mount RT0603DRE07243RL
RES SMD 243 OHM 0.5% 1/10W 0603

RES SMD 243 OHM 0.5% 1/10W 0603

Supplier's Site
RES SMD 243 OHM 0.5% 1/10W 0603 - 898-RT0603DRE07243RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 243 OHM 0.5% 1/10W 0603
898-RT0603DRE07243RL
RES SMD 243 OHM 0.5% 1/10W 0603 898-RT0603DRE07243RL
RES SMD 243 OHM 0.5% 1/10W 0603

RES SMD 243 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603DRE07243RL RT0603DRE07243RL-ND RT0603DRE07243RL RT0603DRE07243RL 898-RT0603DRE07243RL
Product Name RES 243 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 243 OHM 0.5% 1/10W 0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 243 ohms 243 ohms 243 ohms 243 ohms 243 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD623GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details