Yageo USA RES 237K OHM 1/10W .5% SMD 0603 RT0603DRE07237KL

Description
RES 237Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 237Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1/10W .5% SMD 0603 - RT0603DRE07237KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/10W .5% SMD 0603
RT0603DRE07237KL
RES 237K OHM 1/10W .5% SMD 0603 RT0603DRE07237KL
RES 237Kohm 1/10W .5% SMD 0603

RES 237Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2490-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2490-1-ND
Chip Resistor - Surface Mount 311-2490-1-ND
237 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

237 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2490-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2490-6-ND
Chip Resistor - Surface Mount 311-2490-6-ND
237 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

237 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2490-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2490-2-ND
Chip Resistor - Surface Mount 311-2490-2-ND
237 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

237 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE07237KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE07237KL
Resistors - Chip Resistor - Surface Mount RT0603DRE07237KL
RES SMD 237K OHM 0.5% 1/10W 0603

RES SMD 237K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRE07237KL 311-2490-1-ND RT0603DRE07237KL
Product Name RES 237K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 237000 ohms 237000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details