Yageo USA Chip Resistor - Surface Mount RT0603DRE071K5L

Description
1.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2467-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2467-6-ND
Chip Resistor - Surface Mount 311-2467-6-ND
1.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2467-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2467-2-ND
Chip Resistor - Surface Mount 311-2467-2-ND
1.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2467-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2467-1-ND
Chip Resistor - Surface Mount 311-2467-1-ND
1.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 1.50K OHM 1/10W .5% SMD 0603 - RT0603DRE071K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM 1/10W .5% SMD 0603
RT0603DRE071K5L
RES 1.50K OHM 1/10W .5% SMD 0603 RT0603DRE071K5L
RES 1.50Kohm 1/10W .5% SMD 0603

RES 1.50Kohm 1/10W .5% SMD 0603

Supplier's Site
Res, 1K5, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0416 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0416
Res, 1K5, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0416
RES, 1K5, 0.5%, 0.1W, THIN FILM, 0603; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K5, 0.5%, 0.1W, THIN FILM, 0603; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRE071K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE071K5L
Chip Resistor - Surface Mount RT0603DRE071K5L
RES SMD 1.5K OHM 0.5% 1/10W 0603

RES SMD 1.5K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE071K5L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE071K5L
Resistors - Chip Resistor - Surface Mount RT0603DRE071K5L
RES SMD 1.5K OHM 0.5% 1/10W 0603

RES SMD 1.5K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 311-2467-6-ND RT0603DRE071K5L 59AK0416 RT0603DRE071K5L RT0603DRE071K5L
Product Name Chip Resistor - Surface Mount RES 1.50K OHM 1/10W .5% SMD 0603 Res, 1K5, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573145 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details