Yageo USA Chip Resistor - Surface Mount RT0603DRE07180RL

Description
180 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
180 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2448-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2448-2-ND
Chip Resistor - Surface Mount 311-2448-2-ND
180 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

180 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2448-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2448-6-ND
Chip Resistor - Surface Mount 311-2448-6-ND
180 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

180 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2448-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2448-1-ND
Chip Resistor - Surface Mount 311-2448-1-ND
180 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

180 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 180 OHM 1/10W .5% SMD 0603 - RT0603DRE07180RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/10W .5% SMD 0603
RT0603DRE07180RL
RES 180 OHM 1/10W .5% SMD 0603 RT0603DRE07180RL
RES 180ohm 1/10W .5% SMD 0603

RES 180ohm 1/10W .5% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRE07180RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE07180RL
Resistors - Chip Resistor - Surface Mount RT0603DRE07180RL
RES SMD 180 OHM 0.5% 1/10W 0603

RES SMD 180 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 311-2448-2-ND RT0603DRE07180RL RT0603DRE07180RL
Product Name Chip Resistor - Surface Mount RES 180 OHM 1/10W .5% SMD 0603 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD305GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details