Yageo USA Chip Resistor - Surface Mount RT0603DRE0716K9L

Description
16.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
16.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2441-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2441-6-ND
Chip Resistor - Surface Mount 311-2441-6-ND
16.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

16.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2441-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2441-1-ND
Chip Resistor - Surface Mount 311-2441-1-ND
16.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

16.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2441-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2441-2-ND
Chip Resistor - Surface Mount 311-2441-2-ND
16.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

16.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 16.9K OHM 1/10W .5% SMD 0603 - RT0603DRE0716K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/10W .5% SMD 0603
RT0603DRE0716K9L
RES 16.9K OHM 1/10W .5% SMD 0603 RT0603DRE0716K9L
RES 16.9Kohm 1/10W .5% SMD 0603

RES 16.9Kohm 1/10W .5% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRE0716K9L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE0716K9L
Resistors - Chip Resistor - Surface Mount RT0603DRE0716K9L
RES SMD 16.9KOHM 0.5% 1/10W 0603

RES SMD 16.9KOHM 0.5% 1/10W 0603

Supplier's Site
Res, 16K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3890
Res, 16K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3890
RES, 16K9, 0.5%, 0.1W, THIN FILM, 0603; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 16K9, 0.5%, 0.1W, THIN FILM, 0603; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6339 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6339
Res, 16K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6339
RES, 16K9, 0.5%, 0.1W, THIN FILM, 0603; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 16K9, 0.5%, 0.1W, THIN FILM, 0603; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603DRE0716K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE0716K9L
Chip Resistor - Surface Mount RT0603DRE0716K9L
RES SMD 16.9KOHM 0.5% 1/10W 0603

RES SMD 16.9KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 311-2441-6-ND RT0603DRE0716K9L RT0603DRE0716K9L 58AK3890 RT0603DRE0716K9L
Product Name Chip Resistor - Surface Mount RES 16.9K OHM 1/10W .5% SMD 0603 Resistors - Chip Resistor - Surface Mount Res, 16K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details