Yageo USA RES 16.2K OHM 1/10W .5% SMD 0603 RT0603DRE0716K2L

Description
RES 16.2Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 16.2Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/10W .5% SMD 0603 - RT0603DRE0716K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/10W .5% SMD 0603
RT0603DRE0716K2L
RES 16.2K OHM 1/10W .5% SMD 0603 RT0603DRE0716K2L
RES 16.2Kohm 1/10W .5% SMD 0603

RES 16.2Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRE0716K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603DRE0716K2L-ND
Chip Resistor - Surface Mount RT0603DRE0716K2L-ND
16.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

16.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRE0716K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE0716K2L
Chip Resistor - Surface Mount RT0603DRE0716K2L
RES SMD 16.2KOHM 0.5% 1/10W 0603

RES SMD 16.2KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE0716K2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE0716K2L
Resistors - Chip Resistor - Surface Mount RT0603DRE0716K2L
RES SMD 16.2KOHM 0.5% 1/10W 0603

RES SMD 16.2KOHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603DRE0716K2L RT0603DRE0716K2L-ND RT0603DRE0716K2L RT0603DRE0716K2L
Product Name RES 16.2K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 16200 ohms 16200 ohms 16200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details