Yageo USA RES 169 OHM 1/10W .5% SMD 0603 RT0603DRE07169RL

Description
RES 169ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 169ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/10W .5% SMD 0603 - RT0603DRE07169RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/10W .5% SMD 0603
RT0603DRE07169RL
RES 169 OHM 1/10W .5% SMD 0603 RT0603DRE07169RL
RES 169ohm 1/10W .5% SMD 0603

RES 169ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2439-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2439-2-ND
Chip Resistor - Surface Mount 311-2439-2-ND
169 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

169 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2439-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2439-6-ND
Chip Resistor - Surface Mount 311-2439-6-ND
169 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

169 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2439-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2439-1-ND
Chip Resistor - Surface Mount 311-2439-1-ND
169 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

169 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE07169RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE07169RL
Resistors - Chip Resistor - Surface Mount RT0603DRE07169RL
RES SMD 169 OHM 0.5% 1/10W 0603

RES SMD 169 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRE07169RL 311-2439-2-ND RT0603DRE07169RL
Product Name RES 169 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 169 ohms 169 ohms 169 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details