Yageo USA Chip Resistor - Surface Mount RT0603DRE07152KL

Description
152 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
152 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2096-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2096-6-ND
Chip Resistor - Surface Mount 311-2096-6-ND
152 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

152 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2096-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2096-2-ND
Chip Resistor - Surface Mount 311-2096-2-ND
152 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

152 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2096-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2096-1-ND
Chip Resistor - Surface Mount 311-2096-1-ND
152 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

152 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 152K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 152K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4392
Res, 152K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4392
RES, 152K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:152kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 152K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:152kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 152K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 152K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4393
Res, 152K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4393
RES, 152K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:152kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 152K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:152kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRE07152KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE07152KL
Resistors - Chip Resistor - Surface Mount RT0603DRE07152KL
RES SMD 152K OHM 0.5% 1/10W 0603

RES SMD 152K OHM 0.5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRE07152KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE07152KL
Chip Resistor - Surface Mount RT0603DRE07152KL
RES SMD 152K OHM 0.5% 1/10W 0603

RES SMD 152K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 311-2096-6-ND 49AK4392 RT0603DRE07152KL RT0603DRE07152KL
Product Name Chip Resistor - Surface Mount Res, 152K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers