Yageo USA Chip Resistor - Surface Mount RT0603DRE07130RL

Description
130 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
130 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2418-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2418-2-ND
Chip Resistor - Surface Mount 311-2418-2-ND
130 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

130 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2418-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2418-6-ND
Chip Resistor - Surface Mount 311-2418-6-ND
130 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

130 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2418-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2418-1-ND
Chip Resistor - Surface Mount 311-2418-1-ND
130 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

130 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 130 OHM 1/10W .5% SMD 0603 - RT0603DRE07130RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/10W .5% SMD 0603
RT0603DRE07130RL
RES 130 OHM 1/10W .5% SMD 0603 RT0603DRE07130RL
RES 130ohm 1/10W .5% SMD 0603

RES 130ohm 1/10W .5% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRE07130RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE07130RL
Resistors - Chip Resistor - Surface Mount RT0603DRE07130RL
RES SMD 130 OHM 0.5% 1/10W 0603

RES SMD 130 OHM 0.5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRE07130RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE07130RL
Chip Resistor - Surface Mount RT0603DRE07130RL
RES SMD 130 OHM 0.5% 1/10W 0603

RES SMD 130 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 311-2418-2-ND RT0603DRE07130RL RT0603DRE07130RL RT0603DRE07130RL
Product Name Chip Resistor - Surface Mount RES 130 OHM 1/10W .5% SMD 0603 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 130 ohms 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details