Yageo USA Chip Resistor - Surface Mount RT0603DRE07121KL

Description
121 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
121 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2410-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2410-1-ND
Chip Resistor - Surface Mount 311-2410-1-ND
121 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

121 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2410-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2410-2-ND
Chip Resistor - Surface Mount 311-2410-2-ND
121 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

121 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2410-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2410-6-ND
Chip Resistor - Surface Mount 311-2410-6-ND
121 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

121 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 121K OHM 1/10W .5% SMD 0603 - RT0603DRE07121KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/10W .5% SMD 0603
RT0603DRE07121KL
RES 121K OHM 1/10W .5% SMD 0603 RT0603DRE07121KL
RES 121Kohm 1/10W .5% SMD 0603

RES 121Kohm 1/10W .5% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRE07121KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE07121KL
Resistors - Chip Resistor - Surface Mount RT0603DRE07121KL
RES SMD 121K OHM 0.5% 1/10W 0603

RES SMD 121K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 311-2410-1-ND RT0603DRE07121KL RT0603DRE07121KL
Product Name Chip Resistor - Surface Mount RES 121K OHM 1/10W .5% SMD 0603 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 750 ohms
View Details
5 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details