Yageo USA Chip Resistor - Surface Mount RT0603DRE07117KL

Description
117 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
117 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603DRE07117KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRE07117KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRE07117KLDKR-ND
117 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

117 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRE07117KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRE07117KLTR-ND
Chip Resistor - Surface Mount 13-RT0603DRE07117KLTR-ND
117 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

117 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRE07117KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRE07117KLCT-ND
Chip Resistor - Surface Mount 13-RT0603DRE07117KLCT-ND
117 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

117 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRE07117KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE07117KL
Chip Resistor - Surface Mount RT0603DRE07117KL
RES 117K OHM 0.5% 1/10W 0603

RES 117K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 117K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 117K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4389
Res, 117K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4389
RES, 117K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:117kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 117K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:117kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 117K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4388 - Newark, An Avnet Company
Chicago, IL, United States
Res, 117K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4388
Res, 117K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4388
RES, 117K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:117kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 117K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:117kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 117K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 117K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5830
Res, 117K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5830
RES, 117K, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 117K, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 13-RT0603DRE07117KLDKR-ND RT0603DRE07117KL 49AK4389 46AK5830
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 117K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 117K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data