Yageo USA Resistors - Chip Resistor - Surface Mount RT0603DRE0710KL

Description
Manufacturer: Yageo Win Source Part Number: 1329810-RT0603DRE071 0KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG2318CT,YAG2318DKR ,RT0603DRE0710KL-ND, YAG2318TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1329810-RT0603DRE071 0KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG2318CT,YAG2318DKR ,RT0603DRE0710KL-ND, YAG2318TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1329810-RT0603DRE0710KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329810-RT0603DRE0710KL
Resistors - Chip Resistor - Surface Mount 1329810-RT0603DRE0710KL
Manufacturer: Yageo Win Source Part Number: 1329810-RT0603DRE071 0KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG2318CT,YAG2318DKR ,RT0603DRE0710KL-ND, YAG2318TR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1329810-RT0603DRE0710KL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG2318CT,YAG2318DKR,RT0603DRE0710KL-ND,YAG2318TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 10W Resistor - 52-RT0603DRE0710KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RT0603DRE0710KL
SMD 10W Resistor 52-RT0603DRE0710KL
RES SMD 10K OHM 0.5% 1/10W 0603 Product overview: RT0603DRE0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRE0710KL can be used for catalog matching and distributor lookup.

RES SMD 10K OHM 0.5% 1/10W 0603 Product overview: RT0603DRE0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRE0710KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 10.0K OHM 1/10W .5% SMD 0603 - RT0603DRE0710KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/10W .5% SMD 0603
RT0603DRE0710KL
RES 10.0K OHM 1/10W .5% SMD 0603 RT0603DRE0710KL
RES 10.0Kohm 1/10W .5% SMD 0603

RES 10.0Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG2318CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2318CT-ND
Chip Resistor - Surface Mount YAG2318CT-ND
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2318DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2318DKR-ND
Chip Resistor - Surface Mount YAG2318DKR-ND
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2318TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2318TR-ND
Chip Resistor - Surface Mount YAG2318TR-ND
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE0710KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE0710KL
Resistors - Chip Resistor - Surface Mount RT0603DRE0710KL
RES SMD 10K OHM 0.5% 1/10W 0603

RES SMD 10K OHM 0.5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRE0710KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE0710KL
Chip Resistor - Surface Mount RT0603DRE0710KL
RES SMD 10K OHM 0.5% 1/10W 0603

RES SMD 10K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 10K, 0.5%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8973
Res, 10K, 0.5%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8973
RES, 10K, 0.5%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 10K, 0.5%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 10K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4384
Res, 10K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4384
RES, 10K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1329810-RT0603DRE0710KL 52-RT0603DRE0710KL RT0603DRE0710KL YAG2318CT-ND RT0603DRE0710KL RT0603DRE0710KL 82AH8973 49AK4384
Product Name Resistors - Chip Resistor - Surface Mount SMD 10W Resistor RES 10.0K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10K, 0.5%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 10K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details