Yageo USA Chip Resistor - Surface Mount RT0603DRE07100RL

Description
100 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2396-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2396-1-ND
Chip Resistor - Surface Mount 311-2396-1-ND
100 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2396-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2396-6-ND
Chip Resistor - Surface Mount 311-2396-6-ND
100 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2396-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2396-2-ND
Chip Resistor - Surface Mount 311-2396-2-ND
100 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 100 OHM 1/10W .5% SMD 0603 - RT0603DRE07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/10W .5% SMD 0603
RT0603DRE07100RL
RES 100 OHM 1/10W .5% SMD 0603 RT0603DRE07100RL
RES 100ohm 1/10W .5% SMD 0603

RES 100ohm 1/10W .5% SMD 0603

Supplier's Site
SMD 100 OHM 10W Resistor - 52-RT0603DRE07100RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 OHM 10W Resistor
52-RT0603DRE07100RL
SMD 100 OHM 10W Resistor 52-RT0603DRE07100RL
RES SMD 100 OHM 0.5% 1/10W 0603 Product overview: RT0603DRE07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRE07100RL can be used for catalog matching and distributor lookup.

RES SMD 100 OHM 0.5% 1/10W 0603 Product overview: RT0603DRE07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRE07100RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603DRE07100RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE07100RL
Chip Resistor - Surface Mount RT0603DRE07100RL
RES SMD 100 OHM 0.5% 1/10W 0603

RES SMD 100 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 100R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4387
Res, 100R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4387
RES, 100R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 100R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5829
Res, 100R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5829
RES, 100R, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 100R, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 311-2396-1-ND RT0603DRE07100RL 52-RT0603DRE07100RL RT0603DRE07100RL 49AK4387 46AK5829
Product Name Chip Resistor - Surface Mount RES 100 OHM 1/10W .5% SMD 0603 SMD 100 OHM 10W Resistor Chip Resistor - Surface Mount Res, 100R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 100R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details