Yageo USA RES 100K OHM 1/10W .5% SMD 0603 RT0603DRE07100KL

Description
RES 100Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 100Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/10W .5% SMD 0603 - RT0603DRE07100KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/10W .5% SMD 0603
RT0603DRE07100KL
RES 100K OHM 1/10W .5% SMD 0603 RT0603DRE07100KL
RES 100Kohm 1/10W .5% SMD 0603

RES 100Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2395-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2395-1-ND
Chip Resistor - Surface Mount 311-2395-1-ND
100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2395-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2395-6-ND
Chip Resistor - Surface Mount 311-2395-6-ND
100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2395-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2395-2-ND
Chip Resistor - Surface Mount 311-2395-2-ND
100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
SMD 0.1W 100000ohm 75V Resistor - 52-RT0603DRE07100KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 100000ohm 75V Resistor
52-RT0603DRE07100KL
SMD 0.1W 100000ohm 75V Resistor 52-RT0603DRE07100KL
Fixed Resistor, Thin Film, 0.1W, 100000ohm, 75V, 0.5% +/-Tol, 50ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603DRE07100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 100000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 100000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRE07100KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 100000ohm, 75V, 0.5% +/-Tol, 50ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603DRE07100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 100000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 100000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRE07100KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 100K, 0.5%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.5%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8974
Res, 100K, 0.5%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8974
RES, 100K, 0.5%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 100K, 0.5%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 100K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4386 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4386
Res, 100K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4386
RES, 100K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRE07100KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE07100KL
Chip Resistor - Surface Mount RT0603DRE07100KL
RES SMD 100K OHM 0.5% 1/10W 0603

RES SMD 100K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603DRE07100KL 311-2395-1-ND 52-RT0603DRE07100KL 82AH8974 49AK4386 RT0603DRE07100KL
Product Name RES 100K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount SMD 0.1W 100000ohm 75V Resistor Res, 100K, 0.5%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 100K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details