Yageo USA RES 9.76K OHM 1/10W .5% SMD 0603 RT0603DRD079K76L

Description
RES 9.76Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 9.76Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/10W .5% SMD 0603 - RT0603DRD079K76L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/10W .5% SMD 0603
RT0603DRD079K76L
RES 9.76K OHM 1/10W .5% SMD 0603 RT0603DRD079K76L
RES 9.76Kohm 1/10W .5% SMD 0603

RES 9.76Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2394-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2394-1-ND
Chip Resistor - Surface Mount 311-2394-1-ND
9.76 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.76 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2394-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2394-6-ND
Chip Resistor - Surface Mount 311-2394-6-ND
9.76 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.76 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2394-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2394-2-ND
Chip Resistor - Surface Mount 311-2394-2-ND
9.76 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.76 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD079K76L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD079K76L
Resistors - Chip Resistor - Surface Mount RT0603DRD079K76L
RES SMD 9.76KOHM 0.5% 1/10W 0603

RES SMD 9.76KOHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRD079K76L 311-2394-1-ND RT0603DRD079K76L
Product Name RES 9.76K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 9760 ohms 9760 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details