Yageo USA Connectors,Interconnects RT0603DRD0791KL

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thick Film
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Plug - NECU-S-M12G4-HX - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers