Yageo USA Chip Resistor - Surface Mount RT0603DRD07910RL

Description
910 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
910 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-910DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-910DDKR-ND
Chip Resistor - Surface Mount 311-910DDKR-ND
910 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

910 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-910DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-910DTR-ND
Chip Resistor - Surface Mount 311-910DTR-ND
910 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

910 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-910DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-910DCT-ND
Chip Resistor - Surface Mount 311-910DCT-ND
910 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

910 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 910 OHM 1/10W .5% 0603 SMD - RT0603DRD07910RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/10W .5% 0603 SMD
RT0603DRD07910RL
RES 910 OHM 1/10W .5% 0603 SMD RT0603DRD07910RL
RES 910ohm 1/10W .5% 0603 SMD

RES 910ohm 1/10W .5% 0603 SMD

Supplier's Site
Res, 910R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0415
Res, 910R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0415
RES, 910R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 910R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD07910RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD07910RL
Resistors - Chip Resistor - Surface Mount RT0603DRD07910RL
RES SMD 910 OHM 0.5% 1/10W 0603

RES SMD 910 OHM 0.5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD07910RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD07910RL
Chip Resistor - Surface Mount RT0603DRD07910RL
RES SMD 910 OHM 0.5% 1/10W 0603

RES SMD 910 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 311-910DDKR-ND RT0603DRD07910RL 59AK0415 RT0603DRD07910RL RT0603DRD07910RL
Product Name Chip Resistor - Surface Mount RES 910 OHM 1/10W .5% 0603 SMD Res, 910R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 910 ohms 910 ohms 910 ohms 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details