Yageo USA Chip Resistor - Surface Mount RT0603DRD078K87L

Description
8.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
8.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-8.87KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-8.87KDTR-ND
Chip Resistor - Surface Mount 311-8.87KDTR-ND
8.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-8.87KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-8.87KDCT-ND
Chip Resistor - Surface Mount 311-8.87KDCT-ND
8.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-8.87KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-8.87KDDKR-ND
Chip Resistor - Surface Mount 311-8.87KDDKR-ND
8.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 8.87K OHM 1/10W .5% 0603 SMD 8.87k 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063
Anaheim, CA, United States
RES 8.87K OHM 1/10W .5% 0603 SMD 8.87k 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel«
RT0603DRD078K87L
RES 8.87K OHM 1/10W .5% 0603 SMD 8.87k 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel« RT0603DRD078K87L
RES 8.87Kohm 1/10W .5% 0603 SMD 8.87k 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel«

RES 8.87Kohm 1/10W .5% 0603 SMD 8.87k 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel«

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRD078K87L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD078K87L
Resistors - Chip Resistor - Surface Mount RT0603DRD078K87L
RES SMD 8.87KOHM 0.5% 1/10W 0603

RES SMD 8.87KOHM 0.5% 1/10W 0603

Supplier's Site
Res, 8K87, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8276
Res, 8K87, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8276
RES, 8K87, 0.5%, 0.1W, THIN FILM, 0603; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 8K87, 0.5%, 0.1W, THIN FILM, 0603; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K87, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0414
Res, 8K87, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0414
RES, 8K87, 0.5%, 0.1W, THIN FILM, 0603; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 8K87, 0.5%, 0.1W, THIN FILM, 0603; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 311-8.87KDTR-ND RT0603DRD078K87L RT0603DRD078K87L 58AK8276
Product Name Chip Resistor - Surface Mount RES 8.87K OHM 1/10W .5% 0603 SMD 8.87k 0.1W 1/10W Thin Film - ¦25ppm/¦C ¦0.5% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel« Resistors - Chip Resistor - Surface Mount Res, 8K87, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details