8.66 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
8.66 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
8.66 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES 8.66Kohm 1/10W .5% 0603 SMD
RES SMD 8.66KOHM 0.5% 1/10W 0603
RES SMD 8.66KOHM 0.5% 1/10W 0603
RES SMD 8.66KOHM 0.5% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 311-8.66KDCT-ND | RT0603DRD078K66L | RT0603DRD078K66L | RT0603DRD078K66L | 898-RT0603DRD078K66L |
| Product Name | Chip Resistor - Surface Mount | RES 8.66K OHM 1/10W .5% 0603 SMD | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | RES SMD 8.66KOHM 0.5% 1/10W 0603 |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip); Thin Film | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 (1608 Metric) | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |