Yageo USA RES 8.06K OHM 1/10W .5% 0603 SMD RT0603DRD078K06L

Description
RES 8.06Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 8.06Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/10W .5% 0603 SMD - RT0603DRD078K06L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/10W .5% 0603 SMD
RT0603DRD078K06L
RES 8.06K OHM 1/10W .5% 0603 SMD RT0603DRD078K06L
RES 8.06Kohm 1/10W .5% 0603 SMD

RES 8.06Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-8.06KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-8.06KDTR-ND
Chip Resistor - Surface Mount 311-8.06KDTR-ND
8.06 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.06 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-8.06KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-8.06KDCT-ND
Chip Resistor - Surface Mount 311-8.06KDCT-ND
8.06 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.06 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-8.06KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-8.06KDDKR-ND
Chip Resistor - Surface Mount 311-8.06KDDKR-ND
8.06 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.06 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD078K06L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD078K06L
Resistors - Chip Resistor - Surface Mount RT0603DRD078K06L
RES SMD 8.06KOHM 0.5% 1/10W 0603

RES SMD 8.06KOHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRD078K06L 311-8.06KDTR-ND RT0603DRD078K06L
Product Name RES 8.06K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 8060 ohms 8060 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data