Yageo USA Chip Resistor - Surface Mount RT0603DRD07806RL

Description
806 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
806 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-806DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-806DTR-ND
Chip Resistor - Surface Mount 311-806DTR-ND
806 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

806 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-806DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-806DCT-ND
Chip Resistor - Surface Mount 311-806DCT-ND
806 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

806 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-806DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-806DDKR-ND
Chip Resistor - Surface Mount 311-806DDKR-ND
806 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

806 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 806 OHM 1/10W .5% 0603 SMD - RT0603DRD07806RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/10W .5% 0603 SMD
RT0603DRD07806RL
RES 806 OHM 1/10W .5% 0603 SMD RT0603DRD07806RL
RES 806ohm 1/10W .5% 0603 SMD

RES 806ohm 1/10W .5% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRD07806RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD07806RL
Resistors - Chip Resistor - Surface Mount RT0603DRD07806RL
RES SMD 806 OHM 0.5% 1/10W 0603

RES SMD 806 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 311-806DTR-ND RT0603DRD07806RL RT0603DRD07806RL
Product Name Chip Resistor - Surface Mount RES 806 OHM 1/10W .5% 0603 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 806 ohms 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567747P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers