Yageo USA RES 73.2K OHM 1/10W .5% SMD 0603 RT0603DRD0773K2L

Description
RES 73.2Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 73.2Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/10W .5% SMD 0603 - RT0603DRD0773K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/10W .5% SMD 0603
RT0603DRD0773K2L
RES 73.2K OHM 1/10W .5% SMD 0603 RT0603DRD0773K2L
RES 73.2Kohm 1/10W .5% SMD 0603

RES 73.2Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD0773K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603DRD0773K2L-ND
Chip Resistor - Surface Mount RT0603DRD0773K2L-ND
73.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

73.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603DRD0773K2L RT0603DRD0773K2L-ND
Product Name RES 73.2K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 73200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers