Yageo USA RES 6.19K OHM 1/10W .5% SMD 0603 RT0603DRD076K19L

Description
RES 6.19Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 6.19Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/10W .5% SMD 0603 - RT0603DRD076K19L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/10W .5% SMD 0603
RT0603DRD076K19L
RES 6.19K OHM 1/10W .5% SMD 0603 RT0603DRD076K19L
RES 6.19Kohm 1/10W .5% SMD 0603

RES 6.19Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2385-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2385-2-ND
Chip Resistor - Surface Mount 311-2385-2-ND
6.19 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.19 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2385-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2385-1-ND
Chip Resistor - Surface Mount 311-2385-1-ND
6.19 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.19 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2385-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2385-6-ND
Chip Resistor - Surface Mount 311-2385-6-ND
6.19 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.19 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRD076K19L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD076K19L
Chip Resistor - Surface Mount RT0603DRD076K19L
RES SMD 6.19KOHM 0.5% 1/10W 0603

RES SMD 6.19KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD076K19L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD076K19L
Resistors - Chip Resistor - Surface Mount RT0603DRD076K19L
RES SMD 6.19KOHM 0.5% 1/10W 0603

RES SMD 6.19KOHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603DRD076K19L 311-2385-2-ND RT0603DRD076K19L RT0603DRD076K19L
Product Name RES 6.19K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 6190 ohms 6190 ohms 6190 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details