Yageo USA Chip Resistor - Surface Mount RT0603DRD076K04L

Description
6.04 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
6.04 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-6.04KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-6.04KDTR-ND
Chip Resistor - Surface Mount 311-6.04KDTR-ND
6.04 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.04 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-6.04KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-6.04KDCT-ND
Chip Resistor - Surface Mount 311-6.04KDCT-ND
6.04 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.04 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-6.04KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-6.04KDDKR-ND
Chip Resistor - Surface Mount 311-6.04KDDKR-ND
6.04 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.04 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 6.04K OHM 1/10W .5% 0603 SMD - RT0603DRD076K04L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/10W .5% 0603 SMD
RT0603DRD076K04L
RES 6.04K OHM 1/10W .5% 0603 SMD RT0603DRD076K04L
RES 6.04Kohm 1/10W .5% 0603 SMD

RES 6.04Kohm 1/10W .5% 0603 SMD

Supplier's Site
RES SMD 6.04KOHM 0.5% 1/10W 0603 - 898-RT0603DRD076K04L - Utmel Electronic Limited
Hong Kong, China
RES SMD 6.04KOHM 0.5% 1/10W 0603
898-RT0603DRD076K04L
RES SMD 6.04KOHM 0.5% 1/10W 0603 898-RT0603DRD076K04L
RES SMD 6.04KOHM 0.5% 1/10W 0603

RES SMD 6.04KOHM 0.5% 1/10W 0603

Supplier's Site
Res, 6K04, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4380
Res, 6K04, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4380
RES, 6K04, 0.5%, 0.1W, THIN FILM, 0603; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K04, 0.5%, 0.1W, THIN FILM, 0603; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 311-6.04KDTR-ND RT0603DRD076K04L 898-RT0603DRD076K04L 49AK4380
Product Name Chip Resistor - Surface Mount RES 6.04K OHM 1/10W .5% 0603 SMD RES SMD 6.04KOHM 0.5% 1/10W 0603 Res, 6K04, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details