Yageo USA Surface Mount Resistors RT0603DRD0768KL

Description
Yageo RT0603DRD0768KL
Request a Quote Datasheet
Description
Yageo RT0603DRD0768KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1991666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991666
Surface Mount Resistors 1991666
Yageo RT0603DRD0768KL

Yageo RT0603DRD0768KL

Supplier's Site
Surface Mount Resistors - 1991667P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991667P
Surface Mount Resistors 1991667P
Yageo RT0603DRD0768KL

Yageo RT0603DRD0768KL

Supplier's Site
Surface Mount Resistors - 1991667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991667
Surface Mount Resistors 1991667
Yageo RT0603DRD0768KL

Yageo RT0603DRD0768KL

Supplier's Site
Chip Resistor - Surface Mount - 311-68KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-68KDDKR-ND
Chip Resistor - Surface Mount 311-68KDDKR-ND
68 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

68 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-68KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-68KDCT-ND
Chip Resistor - Surface Mount 311-68KDCT-ND
68 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

68 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-68KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-68KDTR-ND
Chip Resistor - Surface Mount 311-68KDTR-ND
68 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

68 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 68K OHM 1/10W .5% 0603 SMD - RT0603DRD0768KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1/10W .5% 0603 SMD
RT0603DRD0768KL
RES 68K OHM 1/10W .5% 0603 SMD RT0603DRD0768KL
RES 68Kohm 1/10W .5% 0603 SMD

RES 68Kohm 1/10W .5% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRD0768KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD0768KL
Resistors - Chip Resistor - Surface Mount RT0603DRD0768KL
RES SMD 68K OHM 0.5% 1/10W 0603

RES SMD 68K OHM 0.5% 1/10W 0603

Supplier's Site
Res, 68K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6332
Res, 68K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6332
RES, 68K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 68K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603DRD0768KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD0768KL
Chip Resistor - Surface Mount RT0603DRD0768KL
RES SMD 68K OHM 0.5% 1/10W 0603

RES SMD 68K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1991666 1991667P 311-68KDDKR-ND RT0603DRD0768KL RT0603DRD0768KL 58AK6332 RT0603DRD0768KL
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 68K OHM 1/10W .5% 0603 SMD Resistors - Chip Resistor - Surface Mount Res, 68K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 68000 ohms 68000 ohms 68000 ohms 68000 ohms 68000 ohms
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details