Yageo USA RES 64.9K OHM 1/10W .5% SMD 0603 RT0603DRD0764K9L

Description
RES 64.9Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 64.9Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/10W .5% SMD 0603 - RT0603DRD0764K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/10W .5% SMD 0603
RT0603DRD0764K9L
RES 64.9K OHM 1/10W .5% SMD 0603 RT0603DRD0764K9L
RES 64.9Kohm 1/10W .5% SMD 0603

RES 64.9Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603DRD0764K9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0764K9LTR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0764K9LTR-ND
64.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

64.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0764K9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0764K9LDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0764K9LDKR-ND
RES SMD 64.9KOHM 0.5% 1/10W 0603

RES SMD 64.9KOHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0764K9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0764K9LCT-ND
Chip Resistor - Surface Mount 13-RT0603DRD0764K9LCT-ND
RES SMD 64.9KOHM 0.5% 1/10W 0603

RES SMD 64.9KOHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRD0764K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD0764K9L
Chip Resistor - Surface Mount RT0603DRD0764K9L
RES SMD 64.9KOHM 0.5% 1/10W 0603

RES SMD 64.9KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD0764K9L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD0764K9L
Resistors - Chip Resistor - Surface Mount RT0603DRD0764K9L
RES SMD 64.9KOHM 0.5% 1/10W 0603

RES SMD 64.9KOHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603DRD0764K9L 13-RT0603DRD0764K9LTR-ND RT0603DRD0764K9L RT0603DRD0764K9L
Product Name RES 64.9K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 64900 ohms 64900 ohms 64900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567465P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2554FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details