649 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
649 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
649 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES 649ohm 1/10W .5% 0603 SMD
RES SMD 649 OHM 0.5% 1/10W 0603
RES SMD 649 OHM 0.5% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 311-649DCT-ND | RT0603DRD07649RL | RT0603DRD07649RL | RT0603DRD07649RL |
| Product Name | Chip Resistor - Surface Mount | RES 649 OHM 1/10W .5% 0603 SMD | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 (1608 Metric) | |
| Resistance Range | 649 ohms | 649 ohms | 649 ohms | 649 ohms |