Yageo USA RES 619 OHM 1/10W .5% 0603 SMD RT0603DRD07619RL

Description
RES 619ohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 619ohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/10W .5% 0603 SMD - RT0603DRD07619RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/10W .5% 0603 SMD
RT0603DRD07619RL
RES 619 OHM 1/10W .5% 0603 SMD RT0603DRD07619RL
RES 619ohm 1/10W .5% 0603 SMD

RES 619ohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-619DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-619DDKR-ND
Chip Resistor - Surface Mount 311-619DDKR-ND
619 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

619 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-619DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-619DCT-ND
Chip Resistor - Surface Mount 311-619DCT-ND
619 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

619 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-619DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-619DTR-ND
Chip Resistor - Surface Mount 311-619DTR-ND
619 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

619 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 619R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0411
Res, 619R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0411
RES, 619R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 619R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 619R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3883
Res, 619R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3883
RES, 619R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 619R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603DRD07619RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD07619RL
Chip Resistor - Surface Mount RT0603DRD07619RL
RES SMD 619 OHM 0.5% 1/10W 0603

RES SMD 619 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603DRD07619RL 311-619DDKR-ND 59AK0411 RT0603DRD07619RL
Product Name RES 619 OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, 619R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 619 ohms 619 ohms 619 ohms 619 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details