Yageo USA RES 60.4 OHM 1/10W .5% SMD 0603 RT0603DRD0760R4L

Description
RES 60.4ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 60.4ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/10W .5% SMD 0603 - RT0603DRD0760R4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/10W .5% SMD 0603
RT0603DRD0760R4L
RES 60.4 OHM 1/10W .5% SMD 0603 RT0603DRD0760R4L
RES 60.4ohm 1/10W .5% SMD 0603

RES 60.4ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD0760R4L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603DRD0760R4L-ND
Chip Resistor - Surface Mount RT0603DRD0760R4L-ND
60.4 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

60.4 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD0760R4L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD0760R4L
Resistors - Chip Resistor - Surface Mount RT0603DRD0760R4L
RES SMD 60.4 OHM 0.5% 1/10W 0603

RES SMD 60.4 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRD0760R4L RT0603DRD0760R4L-ND RT0603DRD0760R4L
Product Name RES 60.4 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567503 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details