Yageo USA RES 5.9K OHM 1/10W .5% 0603 SMD RT0603DRD075K9L

Description
RES 5.9Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 5.9Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1/10W .5% 0603 SMD - RT0603DRD075K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1/10W .5% 0603 SMD
RT0603DRD075K9L
RES 5.9K OHM 1/10W .5% 0603 SMD RT0603DRD075K9L
RES 5.9Kohm 1/10W .5% 0603 SMD

RES 5.9Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-5.9KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-5.9KDDKR-ND
Chip Resistor - Surface Mount 311-5.9KDDKR-ND
5.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-5.9KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-5.9KDTR-ND
Chip Resistor - Surface Mount 311-5.9KDTR-ND
5.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-5.9KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-5.9KDCT-ND
Chip Resistor - Surface Mount 311-5.9KDCT-ND
5.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 5K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0410
Res, 5K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0410
RES, 5K9, 0.5%, 0.1W, THIN FILM, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5K9, 0.5%, 0.1W, THIN FILM, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 5K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3880
Res, 5K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3880
RES, 5K9, 0.5%, 0.1W, THIN FILM, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5K9, 0.5%, 0.1W, THIN FILM, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603DRD075K9L 311-5.9KDDKR-ND 59AK0410
Product Name RES 5.9K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, 5K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 5900 ohms 5900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details