Yageo USA Chip Resistor - Surface Mount RT0603DRD0756RL

Description
56 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
56 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2381-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2381-2-ND
Chip Resistor - Surface Mount 311-2381-2-ND
56 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

56 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2381-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2381-6-ND
Chip Resistor - Surface Mount 311-2381-6-ND
56 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

56 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2381-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2381-1-ND
Chip Resistor - Surface Mount 311-2381-1-ND
56 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

56 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 56.0 OHM 1/10W .5% SMD 0603 - RT0603DRD0756RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM 1/10W .5% SMD 0603
RT0603DRD0756RL
RES 56.0 OHM 1/10W .5% SMD 0603 RT0603DRD0756RL
RES 56.0ohm 1/10W .5% SMD 0603

RES 56.0ohm 1/10W .5% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRD0756RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD0756RL
Resistors - Chip Resistor - Surface Mount RT0603DRD0756RL
RES SMD 56 OHM 0.5% 1/10W 0603

RES SMD 56 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 311-2381-2-ND RT0603DRD0756RL RT0603DRD0756RL
Product Name Chip Resistor - Surface Mount RES 56.0 OHM 1/10W .5% SMD 0603 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573183 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers