Yageo USA Chip Resistor - Surface Mount RT0603DRD0751RL

Description
51 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
51 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2379-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2379-1-ND
Chip Resistor - Surface Mount 311-2379-1-ND
51 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

51 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2379-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2379-6-ND
Chip Resistor - Surface Mount 311-2379-6-ND
51 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

51 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2379-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2379-2-ND
Chip Resistor - Surface Mount 311-2379-2-ND
51 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

51 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 51.0 OHM 1/10W .5% SMD 0603 - RT0603DRD0751RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0 OHM 1/10W .5% SMD 0603
RT0603DRD0751RL
RES 51.0 OHM 1/10W .5% SMD 0603 RT0603DRD0751RL
RES 51.0ohm 1/10W .5% SMD 0603

RES 51.0ohm 1/10W .5% SMD 0603

Supplier's Site
Res, 51R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5822
Res, 51R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5822
RES, 51R, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 51R, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 311-2379-1-ND RT0603DRD0751RL 46AK5822
Product Name Chip Resistor - Surface Mount RES 51.0 OHM 1/10W .5% SMD 0603 Res, 51R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567537 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details