Yageo USA RES 511 OHM 1/10W .5% SMD 0603 RT0603DRD07511RL

Description
RES 511ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 511ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1/10W .5% SMD 0603 - RT0603DRD07511RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/10W .5% SMD 0603
RT0603DRD07511RL
RES 511 OHM 1/10W .5% SMD 0603 RT0603DRD07511RL
RES 511ohm 1/10W .5% SMD 0603

RES 511ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD07511RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603DRD07511RL-ND
Chip Resistor - Surface Mount RT0603DRD07511RL-ND
511 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

511 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD07511RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD07511RL
Resistors - Chip Resistor - Surface Mount RT0603DRD07511RL
RES SMD 511 OHM 0.5% 1/10W 0603

RES SMD 511 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRD07511RL RT0603DRD07511RL-ND RT0603DRD07511RL
Product Name RES 511 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details