Yageo USA SMD 510 OHM 10W Resistor RT0603DRD07510RL

Description
RES SMD 510 OHM 0.5% 1/10W 0603 Product overview: RT0603DRD07510RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRD07510RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 510 OHM 0.5% 1/10W 0603 Product overview: RT0603DRD07510RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRD07510RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 510 OHM 10W Resistor - 52-RT0603DRD07510RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 510 OHM 10W Resistor
52-RT0603DRD07510RL
SMD 510 OHM 10W Resistor 52-RT0603DRD07510RL
RES SMD 510 OHM 0.5% 1/10W 0603 Product overview: RT0603DRD07510RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRD07510RL can be used for catalog matching and distributor lookup.

RES SMD 510 OHM 0.5% 1/10W 0603 Product overview: RT0603DRD07510RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRD07510RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-510DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-510DTR-ND
Chip Resistor - Surface Mount 311-510DTR-ND
510 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

510 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-510DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-510DCT-ND
Chip Resistor - Surface Mount 311-510DCT-ND
510 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

510 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-510DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-510DDKR-ND
Chip Resistor - Surface Mount 311-510DDKR-ND
510 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

510 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 510 OHM 1/10W .5% 0603 SMD - RT0603DRD07510RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/10W .5% 0603 SMD
RT0603DRD07510RL
RES 510 OHM 1/10W .5% 0603 SMD RT0603DRD07510RL
RES 510ohm 1/10W .5% 0603 SMD

RES 510ohm 1/10W .5% 0603 SMD

Supplier's Site
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 8.2k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRD07510RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD07510RL
Chip Resistor - Surface Mount RT0603DRD07510RL
RES SMD 510 OHM 0.5% 1/10W 0603

RES SMD 510 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RT0603DRD07510RL 311-510DTR-ND RT0603DRD07510RL RT0603DRD07510RL
Product Name SMD 510 OHM 10W Resistor Chip Resistor - Surface Mount RES 510 OHM 1/10W .5% 0603 SMD Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Wirewound Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 510 ohms 510 ohms 510 ohms 8200 ohms 510 ohms
Power Rating 0.1000 watts 0.1000 watts 10 watts 30 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567727 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details