Yageo USA RES 4.87K OHM 1/10W .5% 0603 SMD RT0603DRD074K87L

Description
RES 4.87Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 4.87Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1/10W .5% 0603 SMD - RT0603DRD074K87L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/10W .5% 0603 SMD
RT0603DRD074K87L
RES 4.87K OHM 1/10W .5% 0603 SMD RT0603DRD074K87L
RES 4.87Kohm 1/10W .5% 0603 SMD

RES 4.87Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-4.87KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.87KDCT-ND
Chip Resistor - Surface Mount 311-4.87KDCT-ND
4.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-4.87KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.87KDTR-ND
Chip Resistor - Surface Mount 311-4.87KDTR-ND
4.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-4.87KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.87KDDKR-ND
Chip Resistor - Surface Mount 311-4.87KDDKR-ND
4.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.87 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRD074K87L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD074K87L
Chip Resistor - Surface Mount RT0603DRD074K87L
RES SMD 4.87KOHM 0.5% 1/10W 0603

RES SMD 4.87KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 4K87, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6329
Res, 4K87, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6329
RES, 4K87, 0.5%, 0.1W, THIN FILM, 0603; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K87, 0.5%, 0.1W, THIN FILM, 0603; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K87, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6657 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6657
Res, 4K87, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6657
RES, 4K87, 0.5%, 0.1W, THIN FILM, 0603; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K87, 0.5%, 0.1W, THIN FILM, 0603; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603DRD074K87L 311-4.87KDCT-ND RT0603DRD074K87L 58AK6329
Product Name RES 4.87K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 4K87, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 4870 ohms 4870 ohms 4870 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details