Yageo USA YageoThin Film Resistors - SMD 1/10W 49.9K ohm .5% 25ppm RT0603DRD0749K9L

Description
YageoThin Film Resistors - SMD 1/10W 49.9Kohm .5% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/10W 49.9Kohm .5% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/10W 49.9K ohm .5% 25ppm - RT0603DRD0749K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 49.9K ohm .5% 25ppm
RT0603DRD0749K9L
YageoThin Film Resistors - SMD 1/10W 49.9K ohm .5% 25ppm RT0603DRD0749K9L
YageoThin Film Resistors - SMD 1/10W 49.9Kohm .5% 25ppm

YageoThin Film Resistors - SMD 1/10W 49.9Kohm .5% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 311-2373-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2373-6-ND
Chip Resistor - Surface Mount 311-2373-6-ND
49.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

49.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2373-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2373-2-ND
Chip Resistor - Surface Mount 311-2373-2-ND
49.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

49.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2373-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2373-1-ND
Chip Resistor - Surface Mount 311-2373-1-ND
49.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

49.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRD0749K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD0749K9L
Chip Resistor - Surface Mount RT0603DRD0749K9L
RES SMD 49.9KOHM 0.5% 1/10W 0603

RES SMD 49.9KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0603DRD0749K9L 311-2373-6-ND RT0603DRD0749K9L
Product Name YageoThin Film Resistors - SMD 1/10W 49.9K ohm .5% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 49900 ohms 49900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details