Yageo USA Thin Film Resistors - SMD 1/10W 499 ohm .5% 25ppm RT0603DRD07499RL

Description
Thin Film Resistors - SMD 1/10W 499ohm .5% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 499ohm .5% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 499 ohm .5% 25ppm - RT0603DRD07499RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 499 ohm .5% 25ppm
RT0603DRD07499RL
Thin Film Resistors - SMD 1/10W 499 ohm .5% 25ppm RT0603DRD07499RL
Thin Film Resistors - SMD 1/10W 499ohm .5% 25ppm

Thin Film Resistors - SMD 1/10W 499ohm .5% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 311-499DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-499DCT-ND
Chip Resistor - Surface Mount 311-499DCT-ND
499 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

499 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-499DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-499DTR-ND
Chip Resistor - Surface Mount 311-499DTR-ND
499 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

499 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-499DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-499DDKR-ND
Chip Resistor - Surface Mount 311-499DDKR-ND
499 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

499 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 499R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4379
Res, 499R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4379
RES, 499R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 499R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603DRD07499RL 311-499DCT-ND 49AK4379
Product Name Thin Film Resistors - SMD 1/10W 499 ohm .5% 25ppm Chip Resistor - Surface Mount Res, 499R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers