Yageo USA Chip Resistor - Surface Mount RT0603DRD0747RL

Description
47 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
47 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2371-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2371-6-ND
Chip Resistor - Surface Mount 311-2371-6-ND
47 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

47 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2371-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2371-2-ND
Chip Resistor - Surface Mount 311-2371-2-ND
47 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

47 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2371-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2371-1-ND
Chip Resistor - Surface Mount 311-2371-1-ND
47 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

47 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 47.0 OHM 1/10W .5% SMD 0603 - RT0603DRD0747RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0 OHM 1/10W .5% SMD 0603
RT0603DRD0747RL
RES 47.0 OHM 1/10W .5% SMD 0603 RT0603DRD0747RL
RES 47.0ohm 1/10W .5% SMD 0603

RES 47.0ohm 1/10W .5% SMD 0603

Supplier's Site
Res, 47R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6658
Res, 47R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6658
RES, 47R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6659
Res, 47R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6659
RES, 47R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 311-2371-6-ND RT0603DRD0747RL 59AK6658
Product Name Chip Resistor - Surface Mount RES 47.0 OHM 1/10W .5% SMD 0603 Res, 47R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details