Yageo USA Chip Resistor - Surface Mount RT0603DRD07470RL

Description
470 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
470 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-470DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-470DDKR-ND
Chip Resistor - Surface Mount 311-470DDKR-ND
470 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

470 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-470DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-470DTR-ND
Chip Resistor - Surface Mount 311-470DTR-ND
470 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

470 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-470DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-470DCT-ND
Chip Resistor - Surface Mount 311-470DCT-ND
470 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

470 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 470 OHM 1/10W .5% 0603 SMD - RT0603DRD07470RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/10W .5% 0603 SMD
RT0603DRD07470RL
RES 470 OHM 1/10W .5% 0603 SMD RT0603DRD07470RL
RES 470ohm 1/10W .5% 0603 SMD

RES 470ohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRD07470RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD07470RL
Chip Resistor - Surface Mount RT0603DRD07470RL
RES SMD 470 OHM 0.5% 1/10W 0603

RES SMD 470 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 470R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5819
Res, 470R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5819
RES, 470R, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 470R, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 470R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8273
Res, 470R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8273
RES, 470R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 470R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 311-470DDKR-ND RT0603DRD07470RL RT0603DRD07470RL 46AK5819 58AK8273
Product Name Chip Resistor - Surface Mount RES 470 OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, 470R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 470R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details