Yageo USA RES 45.3K OHM 1/10W .5% SMD 0603 RT0603DRD0745K3L

Description
RES 45.3Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 45.3Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/10W .5% SMD 0603 - RT0603DRD0745K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/10W .5% SMD 0603
RT0603DRD0745K3L
RES 45.3K OHM 1/10W .5% SMD 0603 RT0603DRD0745K3L
RES 45.3Kohm 1/10W .5% SMD 0603

RES 45.3Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603DRD0745K3LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0745K3LDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0745K3LDKR-ND
RES SMD 45.3KOHM 0.5% 1/10W 0603

RES SMD 45.3KOHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0745K3LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0745K3LTR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0745K3LTR-ND
45.3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

45.3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0745K3LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0745K3LCT-ND
Chip Resistor - Surface Mount 13-RT0603DRD0745K3LCT-ND
RES SMD 45.3KOHM 0.5% 1/10W 0603

RES SMD 45.3KOHM 0.5% 1/10W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603DRD0745K3L 13-RT0603DRD0745K3LDKR-ND
Product Name RES 45.3K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 45300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details